The Res, 6R8, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for high power applications. It features a resistance value of 6.8 ohms with a tolerance of ±5%. The resistor has a power rating of 7 watts and can operate at a maximum voltage of 750 volts. It is constructed using a fully welded technique, ensuring reliability during high-temperature soldering processes. The operating temperature range is from -55°C to +200°C, making it suitable for various environmental conditions. Additionally, it is compliant with RoHS standards and has a flameproof coating rated UL94V0. This product is ideal for engineers looking for a robust and reliable resistor for power circuitry.
6.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
6.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
6.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
RES, 6R8, 5%, 7W, WIREWOUND, SMD; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RES, 6R8, 5%, 7W, WIREWOUND, SMD; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMW76R8JTTR-ND | 92AH0597 |
| Product Name | Chip Resistor - Surface Mount | Res, 6R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Nonstandard | SMD |
| Resistance Range | 6.8 ohms | 6.8 ohms |