The Res, 68R, 5%, 7W, Wirewound, SMD is a surface mount power resistor from the SMW Series by TE Connectivity. It features a resistance value of 68 ohms with a tolerance of ±5% and a power rating of 7 watts. The resistor is designed for high power applications and can operate at a maximum voltage of 750 volts. It has a low profile design and is suitable for use in power circuitry. The component is constructed using a fully welded technique, enhancing its reliability during high-temperature soldering processes. Additionally, it is compliant with RoHS standards. The operating temperature range is from -55°C to 200°C, making it versatile for various environmental conditions.
68 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
68 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
68 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
RES, 68R, 5%, 7W, WIREWOUND, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RES, 68R, 5%, 7W, WIREWOUND, SMD; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMW768RJTCT-ND | 92AH0604 |
| Product Name | Chip Resistor - Surface Mount | Res, 68R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Nonstandard | SMD |
| Resistance Range | 68 ohms | 68 ohms |