TE Connectivity Chip Resistor - Surface Mount SMW74R7JT

Description
4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW74R7JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW74R7JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW74R7JTDKR-ND
4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW74R7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW74R7JTTR-ND
Chip Resistor - Surface Mount 1712-SMW74R7JTTR-ND
4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW74R7JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW74R7JTCT-ND
Chip Resistor - Surface Mount 1712-SMW74R7JTCT-ND
4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

4.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0573
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0573
RES, 4R7, 5%, 7W, WIREWOUND, SMD; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4R7, 5%, 7W, WIREWOUND, SMD; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0574
Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0574
RES, 4R7, 5%, 7W, WIREWOUND, SMD; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4R7, 5%, 7W, WIREWOUND, SMD; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW74R7JTDKR-ND 92AH0573
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details