TE Connectivity Chip Resistor - Surface Mount SMW7300RJT

Description
300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7300RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7300RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7300RJTTR-ND
300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7300RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7300RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7300RJTCT-ND
300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

300 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0557
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0557
RES, 300R, 5%, 7W, WIREWOUND, SMD; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 300R, 5%, 7W, WIREWOUND, SMD; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0558
Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0558
RES, 300R, 5%, 7W, WIREWOUND, SMD; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 300R, 5%, 7W, WIREWOUND, SMD; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7300RJTTR-ND 92AH0557
Product Name Chip Resistor - Surface Mount Res, 300R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details