TE Connectivity Chip Resistor - Surface Mount SMW722RJT

Description
22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW722RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW722RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW722RJTCT-ND
22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW722RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW722RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW722RJTTR-ND
22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW722RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW722RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW722RJTDKR-ND
22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

22 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0536
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0536
RES, 22R, 5%, 7W, WIREWOUND, SMD; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 22R, 5%, 7W, WIREWOUND, SMD; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0535
Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0535
RES, 22R, 5%, 7W, WIREWOUND, SMD; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 22R, 5%, 7W, WIREWOUND, SMD; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW722RJTCT-ND 92AH0536
Product Name Chip Resistor - Surface Mount Res, 22R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers