TE Connectivity Chip Resistor - Surface Mount SMW720RJT

Description
20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW720RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW720RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW720RJTDKR-ND
20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW720RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW720RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW720RJTCT-ND
20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW720RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW720RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW720RJTTR-ND
20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

20 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0531
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0531
RES, 20R, 5%, 7W, WIREWOUND, SMD; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 20R, 5%, 7W, WIREWOUND, SMD; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0532
Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0532
RES, 20R, 5%, 7W, WIREWOUND, SMD; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 20R, 5%, 7W, WIREWOUND, SMD; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW720RJTDKR-ND 92AH0531
Product Name Chip Resistor - Surface Mount Res, 20R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details