TE Connectivity Chip Resistor - Surface Mount SMW71R8JT

Description
1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R8JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R8JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R8JTCT-ND
1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R8JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R8JTTR-ND
1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.8 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0493
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0493
RES, 1R8, 5%, 7W, WIREWOUND, SMD; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R8, 5%, 7W, WIREWOUND, SMD; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0494
Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0494
RES, 1R8, 5%, 7W, WIREWOUND, SMD; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R8, 5%, 7W, WIREWOUND, SMD; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R8JTCT-ND 92AH0493
Product Name Chip Resistor - Surface Mount Res, 1R8, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers