TE Connectivity Chip Resistor - Surface Mount SMW71K0JT

Description
1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71K0JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71K0JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71K0JTCT-ND
1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71K0JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71K0JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW71K0JTDKR-ND
1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71K0JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71K0JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71K0JTTR-ND
1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

1 kOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0480
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0480
RES, 1K, 5%, 7W, WIREWOUND, SMD; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K, 5%, 7W, WIREWOUND, SMD; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0479
Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0479
RES, 1K, 5%, 7W, WIREWOUND, SMD; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K, 5%, 7W, WIREWOUND, SMD; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71K0JTCT-ND 92AH0480
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers