TE Connectivity Chip Resistor - Surface Mount SMW7150RJT

Description
150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7150RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7150RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7150RJTTR-ND
150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7150RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7150RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7150RJTCT-ND
150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

150 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0514
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0514
RES, 150R, 5%, 7W, WIREWOUND, SMD; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 150R, 5%, 7W, WIREWOUND, SMD; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0513
Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0513
RES, 150R, 5%, 7W, WIREWOUND, SMD; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 150R, 5%, 7W, WIREWOUND, SMD; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7150RJTTR-ND 92AH0514
Product Name Chip Resistor - Surface Mount Res, 150R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3AR50JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details