TE Connectivity Chip Resistor - Surface Mount SMW7100RJT

Description
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7100RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7100RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW7100RJTDKR-ND
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7100RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7100RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7100RJTTR-ND
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7100RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7100RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7100RJTCT-ND
100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

100 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0498
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0498
RES, 100R, 5%, 7W, WIREWOUND, SMD; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 100R, 5%, 7W, WIREWOUND, SMD; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0497
Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0497
RES, 100R, 5%, 7W, WIREWOUND, SMD; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 100R, 5%, 7W, WIREWOUND, SMD; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7100RJTDKR-ND 92AH0498
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details