TE Connectivity Fixed Resistors; SMW5 R56 5% ( CGS ) SMW5R56JT

Description
Fixed Resistors; SMW5 R56 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R56 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R56 5% ( CGS ) - SMW5R56JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R56 5% ( CGS )
SMW5R56JT
Fixed Resistors; SMW5 R56 5% ( CGS ) SMW5R56JT
Fixed Resistors; SMW5 R56 5% ( CGS )

Fixed Resistors; SMW5 R56 5% ( CGS )

Supplier's Site
5W 0.56ohm 500V Resistor - 52-SMW5R56JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 0.56ohm 500V Resistor
52-SMW5R56JT
5W 0.56ohm 500V Resistor 52-SMW5R56JT
5W 0.56ohm Wirewound Resistor, 5% Tol, SMT, 500V Product overview: SMW5R56JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.56ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.56ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R56JT can be used for catalog matching and distributor lookup.

5W 0.56ohm Wirewound Resistor, 5% Tol, SMT, 500V Product overview: SMW5R56JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.56ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.56ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R56JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138739CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138739CT-ND
Chip Resistor - Surface Mount A138739CT-ND
560 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

560 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138739TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138739TR-ND
Chip Resistor - Surface Mount A138739TR-ND
560 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

560 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW5R56JT 52-SMW5R56JT A138739CT-ND
Product Name Fixed Resistors; SMW5 R56 5% ( CGS ) 5W 0.56ohm 500V Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.5600 ohms 0.5600 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details