TE Connectivity Fixed Resistors; SMW5 R13 5% ( CGS ) SMW5R13JT

Description
Fixed Resistors; SMW5 R13 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 R13 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 R13 5% ( CGS ) - SMW5R13JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R13 5% ( CGS )
SMW5R13JT
Fixed Resistors; SMW5 R13 5% ( CGS ) SMW5R13JT
Fixed Resistors; SMW5 R13 5% ( CGS )

Fixed Resistors; SMW5 R13 5% ( CGS )

Supplier's Site
SMD 0.13 Ohm 5W Resistor - 52-SMW5R13JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.13 Ohm 5W Resistor
52-SMW5R13JT
SMD 0.13 Ohm 5W Resistor 52-SMW5R13JT
Res Wirewound 0.13 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R13JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R13JT can be used for catalog matching and distributor lookup.

Res Wirewound 0.13 Ohm 5% 5W ±200ppm/°C J-Lead SMD T/R Product overview: SMW5R13JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.13 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R13JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131842TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131842TR-ND
Chip Resistor - Surface Mount A131842TR-ND
130 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

130 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131842CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131842CT-ND
Chip Resistor - Surface Mount A131842CT-ND
130 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

130 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW5R13JT 52-SMW5R13JT A131842TR-ND
Product Name Fixed Resistors; SMW5 R13 5% ( CGS ) SMD 0.13 Ohm 5W Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details