TE Connectivity Fixed Resistors; SMW5 8R2 5% ( CGS ) SMW58R2JT

Description
Fixed Resistors; SMW5 8R2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 8R2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 8R2 5% ( CGS ) - SMW58R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 8R2 5% ( CGS )
SMW58R2JT
Fixed Resistors; SMW5 8R2 5% ( CGS ) SMW58R2JT
Fixed Resistors; SMW5 8R2 5% ( CGS )

Fixed Resistors; SMW5 8R2 5% ( CGS )

Supplier's Site
SMD 5W 500V Resistor - 52-SMW58R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW58R2JT
SMD 5W 500V Resistor 52-SMW58R2JT
5W 8.2R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW58R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW58R2JT can be used for catalog matching and distributor lookup.

5W 8.2R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW58R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW58R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103647TR-ND
Chip Resistor - Surface Mount A103647TR-ND
8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103647CT-ND
Chip Resistor - Surface Mount A103647CT-ND
8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103647DKR-ND
Chip Resistor - Surface Mount A103647DKR-ND
8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 8.2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 54M0869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 8.2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
54M0869
Surface Mount Metal Film Resistor, Smw Series, 8.2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 54M0869
Surface Mount Metal Film Resistor, SMW Series, 8.2 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 8.2 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW58R2JT 52-SMW58R2JT A103647TR-ND 54M0869
Product Name Fixed Resistors; SMW5 8R2 5% ( CGS ) SMD 5W 500V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 8.2 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound MetalFilm
Resistance Range 8.2 ohms 8.2 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details