TE Connectivity Chip Resistor - Surface Mount SMW56R8JT

Description
6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121537CT-ND
Chip Resistor - Surface Mount A121537CT-ND
6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121537TR-ND
Chip Resistor - Surface Mount A121537TR-ND
6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121537DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121537DKR-ND
Chip Resistor - Surface Mount A121537DKR-ND
6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 6R8 5% ( CGS ) - SMW56R8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 6R8 5% ( CGS )
SMW56R8JT
Fixed Resistors; SMW5 6R8 5% ( CGS ) SMW56R8JT
Fixed Resistors; SMW5 6R8 5% ( CGS )

Fixed Resistors; SMW5 6R8 5% ( CGS )

Supplier's Site
SMD 5W 6.8ohm Resistor - 52-SMW56R8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 6.8ohm Resistor
52-SMW56R8JT
SMD 5W 6.8ohm Resistor 52-SMW56R8JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 6.8ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW56R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 6.8ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW56R8JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 6.8ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW56R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 6.8ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW56R8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 6.8 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 54M0867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 6.8 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
54M0867
Surface Mount Metal Film Resistor, Smw Series, 6.8 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 54M0867
Surface Mount Metal Film Resistor, SMW Series, 6.8 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 6.8 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 18R4395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
18R4395
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 18R4395
RES, 6R8, 0.1%, 5W, 5328, WIREWOUND; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 6R8, 0.1%, 5W, 5328, WIREWOUND; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9501
Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9501
RES, 6R8, 0.1%, 5W, 5328, WIREWOUND; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 6R8, 0.1%, 5W, 5328, WIREWOUND; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A121537CT-ND SMW56R8JT 52-SMW56R8JT 54M0867 18R4395
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 6R8 5% ( CGS ) SMD 5W 6.8ohm Resistor Surface Mount Metal Film Resistor, Smw Series, 6.8 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Res, 6R8, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details