62 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 62R 5% ( CGS )
Surface Mount Metal Film Resistor, SM Series, 62 ohm, 5 W, - 5%, 500 V, SMD
Surface Mount Metal Film Resistor, SM Series, 62 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131839TR-ND | SMW562RJT | 19R4879 | 95W8631 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 62R 5% ( CGS ) | Surface Mount Metal Film Resistor, Sm Series, 62 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity | Surface Mount Metal Film Resistor, Sm Series, 62 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | MetalFilm | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 62 ohms |