TE Connectivity SMD 5W 500V Resistor SMW54R3JT

Description
5W 4.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R3JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 4.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R3JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMW54R3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW54R3JT
SMD 5W 500V Resistor 52-SMW54R3JT
5W 4.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R3JT can be used for catalog matching and distributor lookup.

5W 4.3R Wirewound Resistor, 5% Tol, SMD, 500V Product overview: SMW54R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW54R3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - SMD SMW5 4R3 5% - SMW54R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW5 4R3 5%
SMW54R3JT
Wirewound Resistors - SMD SMW5 4R3 5% SMW54R3JT
Wirewound Resistors - SMD SMW5 4R3 5%

Wirewound Resistors - SMD SMW5 4R3 5%

Supplier's Site
Chip Resistor - Surface Mount - A138729TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138729TR-ND
Chip Resistor - Surface Mount A138729TR-ND
4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138729CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138729CT-ND
Chip Resistor - Surface Mount A138729CT-ND
4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138729DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138729DKR-ND
Chip Resistor - Surface Mount A138729DKR-ND
4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

4.3 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMW54R3JT SMW54R3JT A138729TR-ND
Product Name SMD 5W 500V Resistor Wirewound Resistors - SMD SMW5 4R3 5% Chip Resistor - Surface Mount
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details