TE Connectivity Chip Resistor - Surface Mount SMW539RJT

Description
39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131726DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131726DKR-ND
Chip Resistor - Surface Mount A131726DKR-ND
39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131726CT-ND
Chip Resistor - Surface Mount A131726CT-ND
39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131726TR-ND
Chip Resistor - Surface Mount A131726TR-ND
39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW5 39R 5% ( CGS ) - SMW539RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 39R 5% ( CGS )
SMW539RJT
Fixed Resistors; SMW5 39R 5% ( CGS ) SMW539RJT
Fixed Resistors; SMW5 39R 5% ( CGS )

Fixed Resistors; SMW5 39R 5% ( CGS )

Supplier's Site
SMD 5W 500V Resistor - 52-SMW539RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMW539RJT
SMD 5W 500V Resistor 52-SMW539RJT
5W 39R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW539RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW539RJT can be used for catalog matching and distributor lookup.

5W 39R Wirewound Resistor, 5% Tol, 500V, SMD Product overview: SMW539RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW539RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 15R7812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
15R7812
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 15R7812
RES, 39R, 0.1%, 5W, 5328, WIREWOUND; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 39R, 0.1%, 5W, 5328, WIREWOUND; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity - 46AK9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
46AK9495
Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity 46AK9495
RES, 39R, 0.1%, 5W, 5328, WIREWOUND; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 39R, 0.1%, 5W, 5328, WIREWOUND; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131726DKR-ND SMW539RJT 52-SMW539RJT 15R7812
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW5 39R 5% ( CGS ) SMD 5W 500V Resistor Res, 39R, 0.1%, 5W, 5328, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers