TE Connectivity Fixed Resistors; SMW5 390R 5% ( CGS ) SMW5390RJT

Description
Fixed Resistors; SMW5 390R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 390R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 390R 5% ( CGS ) - SMW5390RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 390R 5% ( CGS )
SMW5390RJT
Fixed Resistors; SMW5 390R 5% ( CGS ) SMW5390RJT
Fixed Resistors; SMW5 390R 5% ( CGS )

Fixed Resistors; SMW5 390R 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138833CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138833CT-ND
Chip Resistor - Surface Mount A138833CT-ND
390 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

390 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138833TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138833TR-ND
Chip Resistor - Surface Mount A138833TR-ND
390 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

390 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMW5390RJT A138833CT-ND
Product Name Fixed Resistors; SMW5 390R 5% ( CGS ) Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details