TE Connectivity Surface Mount Resistors SMW530RJT

Description
TE Connectivity SMW530RJT
Request a Quote Datasheet
Description
TE Connectivity SMW530RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8077461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077461
Surface Mount Resistors 8077461
TE Connectivity SMW530RJT

TE Connectivity SMW530RJT

Supplier's Site
Surface Mount Resistors - 1620028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620028
Surface Mount Resistors 1620028
TE Connectivity SMW530RJT

TE Connectivity SMW530RJT

Supplier's Site
Chip Resistor - Surface Mount - A131831CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131831CT-ND
Chip Resistor - Surface Mount A131831CT-ND
30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131831TR-ND
Chip Resistor - Surface Mount A131831TR-ND
30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131831DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131831DKR-ND
Chip Resistor - Surface Mount A131831DKR-ND
30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

30 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 30 Ohm 5W 500V Resistor - 52-SMW530RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 Ohm 5W 500V Resistor
52-SMW530RJT
SMD 30 Ohm 5W 500V Resistor 52-SMW530RJT
30 Ohm 5W Wirewound Resistor, 5% Tol, 500V, Surface Mount Product overview: SMW530RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW530RJT can be used for catalog matching and distributor lookup.

30 Ohm 5W Wirewound Resistor, 5% Tol, 500V, Surface Mount Product overview: SMW530RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW530RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 30R 5% ( CGS ) - SMW530RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 30R 5% ( CGS )
SMW530RJT
Fixed Resistors; SMW5 30R 5% ( CGS ) SMW530RJT
Fixed Resistors; SMW5 30R 5% ( CGS )

Fixed Resistors; SMW5 30R 5% ( CGS )

Supplier's Site
Surface Mount Metal Film Resistor, Sm Series, 30 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 19R4872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 30 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
19R4872
Surface Mount Metal Film Resistor, Sm Series, 30 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 19R4872
Surface Mount Metal Film Resistor, SM Series, 30 ohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 30 ohm, 5 W, - 5%, 500 V, SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8077461 A131831CT-ND 52-SMW530RJT SMW530RJT 19R4872
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 30 Ohm 5W 500V Resistor Fixed Resistors; SMW5 30R 5% ( CGS ) Surface Mount Metal Film Resistor, Sm Series, 30 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Technology / Construction Wire wound Wirewound WIRE WOUND MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 (13573m) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details