RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 300ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5300RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 300ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5300RJT can be used for catalog matching and distributor lookup.
300 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
300 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
300 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW5 300R 5% ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW5300RJT | A131830DKR-ND | SMW5300RJT |
| Product Name | SMD 5W 300ohm Resistor | Chip Resistor - Surface Mount | Fixed Resistors; SMW5 300R 5% ( CGS ) |
| Technology / Construction | WIRE WOUND | Wirewound | |
| Resistance Range | 300 ohms | 300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |