TE Connectivity SMW5200RJT
TE Connectivity SMW5200RJT
TE Connectivity SMW5200RJT
Fixed Resistors; SMW5 200R 5% ( CGS )
200 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
200 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
200 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8077522 | 8077522P | SMW5200RJT | A131823TR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Fixed Resistors; SMW5 200R 5% ( CGS ) | Chip Resistor - Surface Mount |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 (13573m) | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD); 5329 | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 200 ohms | 200 ohms | ||
| Power Rating | 5 watts | 5 watts |