TE Connectivity Fixed Resistors; SMW5 13R 5% ( CGS ) SMW513RJT

Description
Fixed Resistors; SMW5 13R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW5 13R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW5 13R 5% ( CGS ) - SMW513RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 13R 5% ( CGS )
SMW513RJT
Fixed Resistors; SMW5 13R 5% ( CGS ) SMW513RJT
Fixed Resistors; SMW5 13R 5% ( CGS )

Fixed Resistors; SMW5 13R 5% ( CGS )

Supplier's Site
Surface Mount Resistors - 8077433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077433
Surface Mount Resistors 8077433
TE Connectivity SMW513RJT

TE Connectivity SMW513RJT

Supplier's Site
Surface Mount Resistors - 1620025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1620025
Surface Mount Resistors 1620025
TE Connectivity SMW513RJT

TE Connectivity SMW513RJT

Supplier's Site
Chip Resistor - Surface Mount - A131719DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131719DKR-ND
Chip Resistor - Surface Mount A131719DKR-ND
13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131719CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131719CT-ND
Chip Resistor - Surface Mount A131719CT-ND
13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131719TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131719TR-ND
Chip Resistor - Surface Mount A131719TR-ND
13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

13 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W Resistor - 52-SMW513RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMW513RJT
SMD 5W Resistor 52-SMW513RJT
5W 13R 5% Wirewound SMD Power Resistor Product overview: SMW513RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW513RJT can be used for catalog matching and distributor lookup.

5W 13R 5% Wirewound SMD Power Resistor Product overview: SMW513RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW513RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R9133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
18R9133
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 18R9133
Surface Mount Metal Film Resistor, SM Series, 13 ohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 13 ohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8609
Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8609
Surface Mount Metal Film Resistor, SM Series, 13 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 13 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMW513RJT 8077433 A131719DKR-ND 52-SMW513RJT 18R9133 95W8609
Product Name Fixed Resistors; SMW5 13R 5% ( CGS ) Surface Mount Resistors Chip Resistor - Surface Mount SMD 5W Resistor Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity Surface Mount Metal Film Resistor, Sm Series, 13 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wire wound Wirewound WIRE WOUND MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 (13573m) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details