RESISTOR, WIRE WOUND, 5W, 1%, 200ppm, 120ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5120RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 120ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5120RFT can be used for catalog matching and distributor lookup.
Wirewound Resistors - SMD SMW5 120R 1%
120 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
120 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
120 Ohms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW5120RFT | SMW5120RFT | A129559DKR-ND |
| Product Name | SMD 5W 120ohm Resistor | Wirewound Resistors - SMD SMW5 120R 1% | Chip Resistor - Surface Mount |
| Resistance Range | 120 ohms | 120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts | ||
| Technology / Construction | Wirewound | Wirewound |