390 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
390 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
390 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
3W 0.39ohm 5% Wirewound SMD Power Resistor Product overview: SMW3R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R39JT can be used for catalog matching and distributor lookup.
TE Connectivity SMW3R39JT
Wirewound Resistors - SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131714TR-ND | 52-SMW3R39JT | 6476009 | 6476009P | SMW3R39JT |
| Product Name | Chip Resistor - Surface Mount | SMD 3W 0.39ohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Wirewound Resistors - SMD |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms |