TE Connectivity Wirewound Resistors - SMD SMW3 R18 5% SMW3R18JT

Description
Wirewound Resistors - SMD SMW3 R18 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW3 R18 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW3 R18 5% - SMW3R18JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW3 R18 5%
SMW3R18JT
Wirewound Resistors - SMD SMW3 R18 5% SMW3R18JT
Wirewound Resistors - SMD SMW3 R18 5%

Wirewound Resistors - SMD SMW3 R18 5%

Supplier's Site
SMD 3W 0.18 Ohm 500V Resistor - 52-SMW3R18JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 0.18 Ohm 500V Resistor
52-SMW3R18JT
SMD 3W 0.18 Ohm 500V Resistor 52-SMW3R18JT
Wire Wound Resistor, 3W, 0.18 Ohm, 5%, SMD, 500V Product overview: SMW3R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.18 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.18 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R18JT can be used for catalog matching and distributor lookup.

Wire Wound Resistor, 3W, 0.18 Ohm, 5%, SMD, 500V Product overview: SMW3R18JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.18 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.18 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R18JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131818CT-ND
Chip Resistor - Surface Mount A131818CT-ND
180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131818DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131818DKR-ND
Chip Resistor - Surface Mount A131818DKR-ND
180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131818TR-ND
Chip Resistor - Surface Mount A131818TR-ND
180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6475955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475955
Surface Mount Resistors 6475955
Power resistor, SMD, 3W, R18

Power resistor, SMD, 3W, R18

Supplier's Site
Surface Mount Resistors - 6475955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475955P
Surface Mount Resistors 6475955P
Power resistor, SMD, 3W, R18

Power resistor, SMD, 3W, R18

Supplier's Site
Surface Mount Resistors - 1639728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639728
Surface Mount Resistors 1639728
Power resistor, SMD, 3W, R18

Power resistor, SMD, 3W, R18

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW3R18JT 52-SMW3R18JT A131818CT-ND 6475955 6475955P
Product Name Wirewound Resistors - SMD SMW3 R18 5% SMD 3W 0.18 Ohm 500V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors
Technology / Construction Wirewound WIRE WOUND Wirewound Wire wound Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details