7.5 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Surface Mount Metal Film Resistor, SM Series, 7.5 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A138724TR-ND | 95W8590 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 7.5 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 7.5 ohms |