TE Connectivity Fixed Resistors; SMW3 33R 5% ( CGS ) SMW333RJT

Description
Fixed Resistors; SMW3 33R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 33R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 33R 5% ( CGS ) - SMW333RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 33R 5% ( CGS )
SMW333RJT
Fixed Resistors; SMW3 33R 5% ( CGS ) SMW333RJT
Fixed Resistors; SMW3 33R 5% ( CGS )

Fixed Resistors; SMW3 33R 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103624DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103624DKR-ND
Chip Resistor - Surface Mount A103624DKR-ND
33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103624CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103624CT-ND
Chip Resistor - Surface Mount A103624CT-ND
33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103624TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103624TR-ND
Chip Resistor - Surface Mount A103624TR-ND
33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 3W Resistor - 52-SMW333RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SMW333RJT
SMD 3W Resistor 52-SMW333RJT
3W 33R 5% Wirewound SMD Power Resistor Product overview: SMW333RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW333RJT can be used for catalog matching and distributor lookup.

3W 33R 5% Wirewound SMD Power Resistor Product overview: SMW333RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW333RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6476217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476217
Surface Mount Resistors 6476217
TE Connectivity SMW333RJT

TE Connectivity SMW333RJT

Supplier's Site
Surface Mount Resistors - 1639719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639719
Surface Mount Resistors 1639719
TE Connectivity SMW333RJT

TE Connectivity SMW333RJT

Supplier's Site
Chip Resistor - Surface Mount - SMW333RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW333RJT
Chip Resistor - Surface Mount SMW333RJT
RES SMD 33 OHM 5% 3W 4122

RES SMD 33 OHM 5% 3W 4122

Supplier's Site Datasheet
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Cgs Te Connectivity - 19R4858 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Cgs Te Connectivity
19R4858
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Cgs Te Connectivity 19R4858
WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case Style:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case Style:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity - 98K0179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity
98K0179
Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity 98K0179
Surface Mount Metal Film Resistor, SMW Series, 33 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 33 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity - 12AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
12AC2454
Res, 33R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity 12AC2454
RES, 33R, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:33ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:33ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number SMW333RJT A103624DKR-ND 52-SMW333RJT 6476217 SMW333RJT 19R4858 98K0179 12AC2454
Product Name Fixed Resistors; SMW3 33R 5% ( CGS ) Chip Resistor - Surface Mount SMD 3W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity Res, 33R, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) 4122 [10555 Metric] Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details