TE Connectivity Wirewound Resistors - SMD 22 OHM 5% 3W SMW322RJT

Description
Wirewound Resistors - SMD 22ohm 5% 3W
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 22ohm 5% 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 22 OHM 5% 3W - SMW322RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 22 OHM 5% 3W
SMW322RJT
Wirewound Resistors - SMD 22 OHM 5% 3W SMW322RJT
Wirewound Resistors - SMD 22ohm 5% 3W

Wirewound Resistors - SMD 22ohm 5% 3W

Supplier's Site
Chip Resistor - Surface Mount - A103621CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103621CT-ND
Chip Resistor - Surface Mount A103621CT-ND
22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103621TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103621TR-ND
Chip Resistor - Surface Mount A103621TR-ND
22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103621DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103621DKR-ND
Chip Resistor - Surface Mount A103621DKR-ND
22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 22R, 5%, 3W, 4122; Resistance Cgs Te Connectivity - 18R9107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 5%, 3W, 4122; Resistance Cgs Te Connectivity
18R9107
Res, Wirewound, 22R, 5%, 3W, 4122; Resistance Cgs Te Connectivity 18R9107
RES, WIREWOUND, 22R, 5%, 3W, 4122; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 22R, 5%, 3W, 4122; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Metal Film Resistor, Smw Series, 22 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity - 98K0173 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 22 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity
98K0173
Surface Mount Metal Film Resistor, Smw Series, 22 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity 98K0173
Surface Mount Metal Film Resistor, SMW Series, 22 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 22 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW322RJT A103621CT-ND 18R9107 98K0173
Product Name Wirewound Resistors - SMD 22 OHM 5% 3W Chip Resistor - Surface Mount Res, Wirewound, 22R, 5%, 3W, 4122; Resistance Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 22 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details