TE Connectivity Fixed Resistors; SMW3 1R2 5% ( CGS ) SMW31R2JT

Description
Fixed Resistors; SMW3 1R2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 1R2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 1R2 5% ( CGS ) - SMW31R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 1R2 5% ( CGS )
SMW31R2JT
Fixed Resistors; SMW3 1R2 5% ( CGS ) SMW31R2JT
Fixed Resistors; SMW3 1R2 5% ( CGS )

Fixed Resistors; SMW3 1R2 5% ( CGS )

Supplier's Site
SMD 3W Resistor - 52-SMW31R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SMW31R2JT
SMD 3W Resistor 52-SMW31R2JT
Wire Wound Resistor 3W 1.2R 5% Surface Mount 4122 Product overview: SMW31R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R2JT can be used for catalog matching and distributor lookup.

Wire Wound Resistor 3W 1.2R 5% Surface Mount 4122 Product overview: SMW31R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138723CT-ND
Chip Resistor - Surface Mount A138723CT-ND
1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138723TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138723TR-ND
Chip Resistor - Surface Mount A138723TR-ND
1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138723DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138723DKR-ND
Chip Resistor - Surface Mount A138723DKR-ND
1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW31R2JT 52-SMW31R2JT A138723CT-ND
Product Name Fixed Resistors; SMW3 1R2 5% ( CGS ) SMD 3W Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 1.2 ohms 1.2 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details