TE Connectivity Fixed Resistors; SMW3 18R 5% ( CGS ) SMW318RJT

Description
Fixed Resistors; SMW3 18R 5% ( CGS )
Request a Quote
Description
Fixed Resistors; SMW3 18R 5% ( CGS )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 18R, 0.1%, 3W, 4122, Wirewound is a high-power surface mount resistor from the SMW Series by TE Connectivity. It features a resistance value of 18 ohms with a tolerance of ±0.1%. The power rating is 3 watts at 20°C, and it can operate within a temperature range of -55°C to 200°C. This resistor is designed with a low-profile case and utilizes a fully welded construction for enhanced reliability during high-temperature soldering processes. It is suitable for power circuitry applications and is compliant with RoHS standards. The product is available on tape for automated assembly, making it a practical choice for engineers looking for reliable and efficient components in their designs.

Datasheet Summary
Powered by GS/AI

The Res, 18R, 0.1%, 3W, 4122, Wirewound is a high-power surface mount resistor from the SMW Series by TE Connectivity. It features a resistance value of 18 ohms with a tolerance of ±0.1%. The power rating is 3 watts at 20°C, and it can operate within a temperature range of -55°C to 200°C. This resistor is designed with a low-profile case and utilizes a fully welded construction for enhanced reliability during high-temperature soldering processes. It is suitable for power circuitry applications and is compliant with RoHS standards. The product is available on tape for automated assembly, making it a practical choice for engineers looking for reliable and efficient components in their designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 18R 5% ( CGS ) - SMW318RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 18R 5% ( CGS )
SMW318RJT
Fixed Resistors; SMW3 18R 5% ( CGS ) SMW318RJT
Fixed Resistors; SMW3 18R 5% ( CGS )

Fixed Resistors; SMW3 18R 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A131707DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131707DKR-ND
Chip Resistor - Surface Mount A131707DKR-ND
18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131707CT-ND
Chip Resistor - Surface Mount A131707CT-ND
18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131707TR-ND
Chip Resistor - Surface Mount A131707TR-ND
18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

18 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 18R9106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
18R9106
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 18R9106
RES, 18R, 0.1%, 3W, 4122, WIREWOUND; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 18R, 0.1%, 3W, 4122, WIREWOUND; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 46AK9481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
46AK9481
Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 46AK9481
RES, 18R, 0.1%, 3W, 4122, WIREWOUND; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 18R, 0.1%, 3W, 4122, WIREWOUND; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMW318RJT A131707DKR-ND 18R9106
Product Name Fixed Resistors; SMW3 18R 5% ( CGS ) Chip Resistor - Surface Mount Res, 18R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176399-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details