12 Ohm 3W 5% Wirewound Surface Mount Resistor Product overview: SMW312RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW312RJT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW3 12R 5% ( CGS )
12 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
12 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
12 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW312RJT | SMW312RJT | A103614DKR-ND |
| Product Name | SMD 12 Ohm 3W Resistor | Fixed Resistors; SMW3 12R 5% ( CGS ) | Chip Resistor - Surface Mount |
| Technology / Construction | WIRE WOUND | Wirewound | |
| Resistance Range | 12 ohms | 12 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |