SMD Wirewound Resistor 2W 0.68 Ohm 5% 300V 2616 Product overview: SMW2R68JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.68 Ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.68 Ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R68JT can be used for catalog matching and distributor lookup.
680 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
680 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
680 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW2 R68 5% ( CGS )
RESISTOR WIREWOUND, 0.68 OHM, 2W, 5%; Resistance:0.68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
Surface Mount Metal Film Resistor, SMW Series, 0.68 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW2R68JT | A103611DKR-ND | SMW2R68JT | 17R7007 | 98K0117 |
| Product Name | SMD 2W 0.68 Ohm 300V Resistor | Chip Resistor - Surface Mount | Fixed Resistors; SMW2 R68 5% ( CGS ) | Resistor Wirewound, 0.68 Ohm, 2W, 5%; Resistance Cgs Te Connectivity | Surface Mount Metal Film Resistor, Smw Series, 0.68 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | MetalFilm | |
| Resistance Range | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 300 volts | 300 volts | |||
| Operating AC Voltage | 300 volts | 300 volts |