Fixed Resistors; SMW2 R33 5% ( CGS )
SMD Wirewound Resistor, 2W, 0.33 Ohm, 5%, 300V, 2616 Product overview: SMW2R33JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.33 Ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.33 Ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R33JT can be used for catalog matching and distributor lookup.
330 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
330 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
330 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
TE Connectivity SMW2R33JT
Surface Mount Metal Film Resistor, SMW Series, 0.33 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW2R33JT | 52-SMW2R33JT | A103608TR-ND | 6475135 | 6475135P | 98K0113 |
| Product Name | Fixed Resistors; SMW2 R33 5% ( CGS ) | SMD 2W 0.33 Ohm 300V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Metal Film Resistor, Smw Series, 0.33 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound; Wirewound | MetalFilm | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | |||
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts |