TE Connectivity Fixed Resistors; SMW2 3R9 5% ( CGS ) SMW23R9JT

Description
Fixed Resistors; SMW2 3R9 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 3R9 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 3R9 5% ( CGS ) - SMW23R9JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 3R9 5% ( CGS )
SMW23R9JT
Fixed Resistors; SMW2 3R9 5% ( CGS ) SMW23R9JT
Fixed Resistors; SMW2 3R9 5% ( CGS )

Fixed Resistors; SMW2 3R9 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103596CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103596CT-ND
Chip Resistor - Surface Mount A103596CT-ND
3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103596TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103596TR-ND
Chip Resistor - Surface Mount A103596TR-ND
3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103596DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103596DKR-ND
Chip Resistor - Surface Mount A103596DKR-ND
3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 2W Resistor - 52-SMW23R9JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-SMW23R9JT
SMD 2W Resistor 52-SMW23R9JT
SMD Wirewound Resistor 2W 3.9R 5% 2616 Product overview: SMW23R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW23R9JT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor 2W 3.9R 5% 2616 Product overview: SMW23R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW23R9JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 3R9, 5%, 2W, Smd, Reel; Resistance Cgs Te Connectivity - 18R0263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R9, 5%, 2W, Smd, Reel; Resistance Cgs Te Connectivity
18R0263
Res, Wirewound, 3R9, 5%, 2W, Smd, Reel; Resistance Cgs Te Connectivity 18R0263
RES, WIREWOUND, 3R9, 5%, 2W, SMD, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Product Width:4mm RoHS Compliant: Yes

RES, WIREWOUND, 3R9, 5%, 2W, SMD, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 2W, 2616, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ9527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 2W, 2616, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ9527
Res, 3R9, 5%, 2W, 2616, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ9527
RES, 3R9, 5%, 2W, 2616, WIREWOUND ROHS COMPLIANT: YES

RES, 3R9, 5%, 2W, 2616, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW23R9JT A103596CT-ND 52-SMW23R9JT 18R0263 74AJ9527
Product Name Fixed Resistors; SMW2 3R9 5% ( CGS ) Chip Resistor - Surface Mount SMD 2W Resistor Res, Wirewound, 3R9, 5%, 2W, Smd, Reel; Resistance Cgs Te Connectivity Res, 3R9, 5%, 2W, 2616, Wirewound Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 SMD
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details