TE Connectivity Fixed Resistors; SMW2 2R2 5% ( CGS ) SMW22R2JT

Description
Fixed Resistors; SMW2 2R2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 2R2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 2R2 5% ( CGS ) - SMW22R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 2R2 5% ( CGS )
SMW22R2JT
Fixed Resistors; SMW2 2R2 5% ( CGS ) SMW22R2JT
Fixed Resistors; SMW2 2R2 5% ( CGS )

Fixed Resistors; SMW2 2R2 5% ( CGS )

Supplier's Site
SMD 2W Resistor - 52-SMW22R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-SMW22R2JT
SMD 2W Resistor 52-SMW22R2JT
2W 2.2R 5% Wire Wound SMD Power Resistor Product overview: SMW22R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW22R2JT can be used for catalog matching and distributor lookup.

2W 2.2R 5% Wire Wound SMD Power Resistor Product overview: SMW22R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW22R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Manufacturer: TE Connectivity Passive Product Series: SMW, CGS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.2 Ohms Tolerance: ±5% Power (Watts): 2W Composition: Wirewound

Alternative Parts (Cross-Reference): Cross
Category: Resistors Chip Resistor - Surface Mount
Manufacturer: TE Connectivity Passive Product
Series: SMW, CGS
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 2.2 Ohms
Tolerance: ±5%
Power (Watts): 2W
Composition: Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103593CT-ND
Chip Resistor - Surface Mount A103593CT-ND
2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103593TR-ND
Chip Resistor - Surface Mount A103593TR-ND
2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103593DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103593DKR-ND
Chip Resistor - Surface Mount A103593DKR-ND
2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 2R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0131
Res, Wirewound, 2R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0131
RES, WIREWOUND, 2R2, 5%, 2W, 2616; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 5%, 2W, 2616; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW22R2JT 52-SMW22R2JT A103593CT-ND 98K0131
Product Name Fixed Resistors; SMW2 2R2 5% ( CGS ) SMD 2W Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Wirewound, 2R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details