TE Connectivity Fixed Resistors; SMW2 1R5 5% ( CGS ) SMW21R5JT

Description
Fixed Resistors; SMW2 1R5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 1R5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 1R5 5% ( CGS ) - SMW21R5JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 1R5 5% ( CGS )
SMW21R5JT
Fixed Resistors; SMW2 1R5 5% ( CGS ) SMW21R5JT
Fixed Resistors; SMW2 1R5 5% ( CGS )

Fixed Resistors; SMW2 1R5 5% ( CGS )

Supplier's Site
SMD 2W 300V Resistor - 52-SMW21R5JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMW21R5JT
SMD 2W 300V Resistor 52-SMW21R5JT
SMD Wirewound Resistor 2W 1.5R 5% 2616 300V Product overview: SMW21R5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW21R5JT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor 2W 1.5R 5% 2616 300V Product overview: SMW21R5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW21R5JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131701CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131701CT-ND
Chip Resistor - Surface Mount A131701CT-ND
1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131701DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131701DKR-ND
Chip Resistor - Surface Mount A131701DKR-ND
1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131701TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131701TR-ND
Chip Resistor - Surface Mount A131701TR-ND
1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 1.5 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 1.5 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
98K0121
Surface Mount Metal Film Resistor, Smw Series, 1.5 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 98K0121
Surface Mount Metal Film Resistor, SMW Series, 1.5 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 1.5 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW21R5JT 52-SMW21R5JT A131701CT-ND 98K0121
Product Name Fixed Resistors; SMW2 1R5 5% ( CGS ) SMD 2W 300V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 1.5 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound MetalFilm
Resistance Range 1.5 ohms 1.5 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details