TE Connectivity Chip Resistor - Surface Mount SMW2180RJT

Description
180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103589CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103589CT-ND
Chip Resistor - Surface Mount A103589CT-ND
180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103589TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103589TR-ND
Chip Resistor - Surface Mount A103589TR-ND
180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103589DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103589DKR-ND
Chip Resistor - Surface Mount A103589DKR-ND
180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

180 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
986773-SMW2180RJT
Resistors - Chip Resistor - Surface Mount 986773-SMW2180RJT
Win Source Part Number: 986773-SMW2180RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMW, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 180 Ohms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103589TR,A103589CT, 7-1676966-9,71676966 9,7-1676966-9-ND,A10 3589DKR Base Product Number: SMW2

Win Source Part Number: 986773-SMW2180RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMW, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 180 Ohms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103589TR,A103589CT,7-1676966-9,716769669,7-1676966-9-ND,A103589DKR
Base Product Number: SMW2

Buy Now Datasheet
Wirewound Resistors - SMD SMW2 180R 5% - SMW2180RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 180R 5%
SMW2180RJT
Wirewound Resistors - SMD SMW2 180R 5% SMW2180RJT
Wirewound Resistors - SMD SMW2 180R 5%

Wirewound Resistors - SMD SMW2 180R 5%

Supplier's Site
SMD 180 Ohm 2W Resistor - 52-SMW2180RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 2W Resistor
52-SMW2180RJT
SMD 180 Ohm 2W Resistor 52-SMW2180RJT
180 Ohm 2W 5% Wirewound SMD Power Resistor Product overview: SMW2180RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2180RJT can be used for catalog matching and distributor lookup.

180 Ohm 2W 5% Wirewound SMD Power Resistor Product overview: SMW2180RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2180RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 180R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 180R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0130
Res, Wirewound, 180R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0130
RES, WIREWOUND, 180R, 5%, 2W, 2616; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 180R, 5%, 2W, 2616; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103589CT-ND 986773-SMW2180RJT SMW2180RJT 52-SMW2180RJT 98K0130
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Wirewound Resistors - SMD SMW2 180R 5% SMD 180 Ohm 2W Resistor Res, Wirewound, 180R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details