TE Connectivity Chip Resistor - Surface Mount SMW210RJT

Description
10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103585DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103585DKR-ND
Chip Resistor - Surface Mount A103585DKR-ND
10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103585CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103585CT-ND
Chip Resistor - Surface Mount A103585CT-ND
10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103585TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103585TR-ND
Chip Resistor - Surface Mount A103585TR-ND
10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - SMD SMW2 10R 5% - SMW210RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 10R 5%
SMW210RJT
Wirewound Resistors - SMD SMW2 10R 5% SMW210RJT
Wirewound Resistors - SMD SMW2 10R 5%

Wirewound Resistors - SMD SMW2 10R 5%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1145533-SMW210RJT
Resistors - Chip Resistor - Surface Mount 1145533-SMW210RJT
Win Source Part Number: 1145533-SMW210RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMW, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Alternative Parts (Cross-Reference): 4-1676966-9; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103585CT,4-1676966- 9-ND,4-1676966-9,416 769669,A103585DKR,A1 03585TR Base Product Number: SMW2

Win Source Part Number: 1145533-SMW210RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMW, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): 4-1676966-9;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103585CT,4-1676966-9-ND,4-1676966-9,416769669,A103585DKR,A103585TR
Base Product Number: SMW2

Buy Now Datasheet
SMD 2W 300V Resistor - 52-SMW210RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMW210RJT
SMD 2W 300V Resistor 52-SMW210RJT
SMD Wirewound Resistor, 2W, 10R, 5%, 300V, 2616 Product overview: SMW210RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW210RJT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor, 2W, 10R, 5%, 300V, 2616 Product overview: SMW210RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW210RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 10R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0123
Res, Wirewound, 10R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0123
RES, WIREWOUND, 10R, 5%, 2W, 2616; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 2W, 2616; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity - 12AC2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
12AC2450
Res, 10R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity 12AC2450
RES, 10R, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:10ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:10ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 18R4204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
18R4204
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 18R4204
RES, 10R, 0.1%, 2W, 2616, WIREWOUND; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 10R, 0.1%, 2W, 2616, WIREWOUND; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 46AK9467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
46AK9467
Res, 10R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 46AK9467
RES, 10R, 0.1%, 2W, 2616, WIREWOUND; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 10R, 0.1%, 2W, 2616, WIREWOUND; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103585DKR-ND SMW210RJT 1145533-SMW210RJT 52-SMW210RJT 98K0123 12AC2450
Product Name Chip Resistor - Surface Mount Wirewound Resistors - SMD SMW2 10R 5% Resistors - Chip Resistor - Surface Mount SMD 2W 300V Resistor Res, Wirewound, 10R, 5%, 2W, 2616; Resistance Cgs Te Connectivity Res, 10R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) 2616 [6740 Metric] 2616 [6740 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details