TE Connectivity Chip Resistor - Surface Mount SMV3W4M7JT

Description
4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130828DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130828DKR-ND
Chip Resistor - Surface Mount A130828DKR-ND
4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130828CT-ND
Chip Resistor - Surface Mount A130828CT-ND
4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130828TR-ND
Chip Resistor - Surface Mount A130828TR-ND
4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

4.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4499
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4499
RES, 4M7, 5%, 3W, 5328, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 4M7, 5%, 3W, 5328, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4498
Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4498
RES, 4M7, 5%, 3W, 5328, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 4M7, 5%, 3W, 5328, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130828DKR-ND 73AC4499
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers