TE Connectivity Chip Resistor - Surface Mount SMV3W2M7JT

Description
2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote
Description
2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2M7, 5%, 3W, 5328, Metal Film resistor from TE Connectivity is designed for high power applications with a resistance value of 2.7 MΩ and a tolerance of ±5%. It has a power rating of 3W and is housed in a 5328 package. This resistor features flameproof construction (UL94V0), making it suitable for environments where heat and humidity are concerns. It is resistant to sulfuration and offers high surge and pulse withstand capabilities, ensuring stable performance under overload conditions. The resistor operates effectively within a temperature range of -65°C to 200°C and maintains a low temperature coefficient of ±200 ppm/°C. It is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Res, 2M7, 5%, 3W, 5328, Metal Film resistor from TE Connectivity is designed for high power applications with a resistance value of 2.7 MΩ and a tolerance of ±5%. It has a power rating of 3W and is housed in a 5328 package. This resistor features flameproof construction (UL94V0), making it suitable for environments where heat and humidity are concerns. It is resistant to sulfuration and offers high surge and pulse withstand capabilities, ensuring stable performance under overload conditions. The resistor operates effectively within a temperature range of -65°C to 200°C and maintains a low temperature coefficient of ±200 ppm/°C. It is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130825TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130825TR-ND
Chip Resistor - Surface Mount A130825TR-ND
2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130825CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130825CT-ND
Chip Resistor - Surface Mount A130825CT-ND
2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.7 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4485
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4485
RES, 2M7, 5%, 3W, 5328, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 2M7, 5%, 3W, 5328, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4484
Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4484
RES, 2M7, 5%, 3W, 5328, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 2M7, 5%, 3W, 5328, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130825TR-ND 73AC4485
Product Name Chip Resistor - Surface Mount Res, 2M7, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details