TE Connectivity Chip Resistor - Surface Mount SMV3W1M8JT

Description
1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130823TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130823TR-ND
Chip Resistor - Surface Mount A130823TR-ND
1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130823CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130823CT-ND
Chip Resistor - Surface Mount A130823CT-ND
1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4470
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4470
RES, 1M8, 5%, 3W, 5328, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 1M8, 5%, 3W, 5328, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4471
Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4471
RES, 1M8, 5%, 3W, 5328, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 1M8, 5%, 3W, 5328, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130823TR-ND 73AC4470
Product Name Chip Resistor - Surface Mount Res, 1M8, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details