TE Connectivity Chip Resistor - Surface Mount SMV3W1M0JT

Description
1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130820CT-ND
Chip Resistor - Surface Mount A130820CT-ND
1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130820TR-ND
Chip Resistor - Surface Mount A130820TR-ND
1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130820DKR-ND
Chip Resistor - Surface Mount A130820DKR-ND
1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4465
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4465
RES, 1M, 5%, 3W, 5328, METAL FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

RES, 1M, 5%, 3W, 5328, METAL FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4464
Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4464
RES, 1M, 5%, 3W, 5328, METAL FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

RES, 1M, 5%, 3W, 5328, METAL FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130820CT-ND 73AC4465
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details