TE Connectivity Chip Resistor - Surface Mount SMV3W10MJT

Description
10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130832TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130832TR-ND
Chip Resistor - Surface Mount A130832TR-ND
10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130832CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130832CT-ND
Chip Resistor - Surface Mount A130832CT-ND
10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130832DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130832DKR-ND
Chip Resistor - Surface Mount A130832DKR-ND
10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4473
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4473
RES, 10M, 5%, 3W, 5328, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

RES, 10M, 5%, 3W, 5328, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4472
Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4472
RES, 10M, 5%, 3W, 5328, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

RES, 10M, 5%, 3W, 5328, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130832TR-ND 73AC4473
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers