TE Connectivity Chip Resistor - Surface Mount SMV2W560KJT

Description
560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130792CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130792CT-ND
Chip Resistor - Surface Mount A130792CT-ND
560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130792TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130792TR-ND
Chip Resistor - Surface Mount A130792TR-ND
560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

560 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4455
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4455
RES, 560K, 5%, 2W, 4122, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 560K, 5%, 2W, 4122, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4454
Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4454
RES, 560K, 5%, 2W, 4122, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 560K, 5%, 2W, 4122, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130792CT-ND 73AC4455
Product Name Chip Resistor - Surface Mount Res, 560K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details