TE Connectivity Chip Resistor - Surface Mount SMV2W1M8JT

Description
1.8 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130798TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130798TR-ND
Chip Resistor - Surface Mount A130798TR-ND
1.8 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4421
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4421
RES, 1M8, 5%, 2W, 4122, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 1M8, 5%, 2W, 4122, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4420
Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4420
RES, 1M8, 5%, 2W, 4122, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 1M8, 5%, 2W, 4122, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130798TR-ND 73AC4421
Product Name Chip Resistor - Surface Mount Res, 1M8, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers