TE Connectivity Chip Resistor - Surface Mount SMV2W100KJT

Description
100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130783TR-ND
Chip Resistor - Surface Mount A130783TR-ND
100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130783DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130783DKR-ND
Chip Resistor - Surface Mount A130783DKR-ND
100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130783CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130783CT-ND
Chip Resistor - Surface Mount A130783CT-ND
100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4425
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4425
RES, 100K, 5%, 2W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 100K, 5%, 2W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4424
Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4424
RES, 100K, 5%, 2W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 100K, 5%, 2W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130783TR-ND 73AC4425
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details