TE Connectivity Chip Resistor - Surface Mount SMV1W3M3JT

Description
3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130776TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130776TR-ND
Chip Resistor - Surface Mount A130776TR-ND
3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130776CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130776CT-ND
Chip Resistor - Surface Mount A130776CT-ND
3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
SMD 1W Resistor - 52-SMV1W3M3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-SMV1W3M3JT
SMD 1W Resistor 52-SMV1W3M3JT
Thick Film Resistors - SMD SMV 1W 3M3 5% SMD Resistor Product overview: SMV1W3M3JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV1W3M3JT can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD SMV 1W 3M3 5% SMD Resistor Product overview: SMV1W3M3JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV1W3M3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1037895-SMV1W3M3JT
Resistors - Chip Resistor - Surface Mount 1037895-SMV1W3M3JT
Win Source Part Number: 1037895-SMV1W3M3JT Category: Resistors>Chip Resistor - Surface Mount Series: SMV Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 3.3 MOhms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -65°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Alternative Parts (Cross-Reference): SMV1W3M3JT1-2176322- 9; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130776DKR,A130776TR ,A130776CT,1-2176322 -9 Base Product Number: SMV1

Win Source Part Number: 1037895-SMV1W3M3JT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMV
Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.3 MOhms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -65°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): SMV1W3M3JT1-2176322-9;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130776DKR,A130776TR,A130776CT,1-2176322-9
Base Product Number: SMV1

Buy Now Datasheet
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4391
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4391
RES, 3M3, 5%, 1W, 2616, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 3M3, 5%, 1W, 2616, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8239
Res, 3M3, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8239
RES, 3M3, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:3.3Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M3, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:3.3Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130776TR-ND 52-SMV1W3M3JT 1037895-SMV1W3M3JT 73AC4391 61AC8239
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Res, 3M3, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity Res, 3M3, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm Thick Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details