TE Connectivity Heat-Shrink Tubing Printing Label Tape; Marker Type Raychem Te Connectivity SMS-TMS-3.9-4

Description
Heat-Shrink Tubing Printing Label Tape; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:-; Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:2.33mm; I.D. Min:1.18mm; Shrink Ratio:3:1; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
Heat-Shrink Tubing Printing Label Tape; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:-; Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:2.33mm; I.D. Min:1.18mm; Shrink Ratio:3:1; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing Printing Label Tape; Marker Type Raychem Te Connectivity - 78K5410 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing Printing Label Tape; Marker Type Raychem Te Connectivity
78K5410
Heat-Shrink Tubing Printing Label Tape; Marker Type Raychem Te Connectivity 78K5410
Heat-Shrink Tubing Printing Label Tape; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:-; Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:2.33mm; I.D. Min:1.18mm; Shrink Ratio:3:1; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Heat-Shrink Tubing Printing Label Tape; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:-; Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:2.33mm; I.D. Min:1.18mm; Shrink Ratio:3:1; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 78K5410
Product Name Heat-Shrink Tubing Printing Label Tape; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details