TE Connectivity Chip Resistor - Surface Mount SMQW24R7JT

Description
SMQW2W 4R7 5%
Request a Quote Datasheet
Description
SMQW2W 4R7 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQW24R7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQW24R7JTTR-ND
Chip Resistor - Surface Mount 1712-SMQW24R7JTTR-ND
SMQW2W 4R7 5%

SMQW2W 4R7 5%

Buy Now Datasheet
Surface Mount Resistors - 2867579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867579
Surface Mount Resistors 2867579
TE Connectivity SMQW24R7JT

TE Connectivity SMQW24R7JT

Supplier's Site
Surface Mount Resistors - 2867579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867579P
Surface Mount Resistors 2867579P
TE Connectivity SMQW24R7JT

TE Connectivity SMQW24R7JT

Supplier's Site
Surface Mount Resistors - 2867578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867578
Surface Mount Resistors 2867578
TE Connectivity SMQW24R7JT

TE Connectivity SMQW24R7JT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQW24R7JTTR-ND 2867579
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound; Wirewound
Mounting / Packaging 4122 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details