TE Connectivity Chip Resistor - Surface Mount SMF7470KJT

Description
470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF7470KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7470KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF7470KJTCT-ND
470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF7470KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF7470KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF7470KJTTR-ND
470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

470 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0387
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0387
RES, 470K, 5%, 7W, METAL FILM, SMD; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 470K, 5%, 7W, METAL FILM, SMD; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0388
Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0388
RES, 470K, 5%, 7W, METAL FILM, SMD; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 470K, 5%, 7W, METAL FILM, SMD; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF7470KJTCT-ND 92AH0387
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

PSN, PV, PSO, PN, PWW, PAP High Voltage Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1.00E10 to 6.00E9 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - A143152DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers